IMO Precision Controls Limited Terminal Block, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls 20.101M/8

Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes
Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls - 93K2928 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls
93K2928
Terminal Block, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls 93K2928
TERMINAL BLOCK, WIRE TO BRD, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 93K2928
Product Name Terminal Block, Wire To Brd, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers