IMO Precision Controls Limited Terminal Block, Pcb, 2 Position; Pitch Spacing Imo Precision Controls 20.101M/2

Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position; Pitch Spacing Imo Precision Controls - 93K2924 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position; Pitch Spacing Imo Precision Controls
93K2924
Terminal Block, Pcb, 2 Position; Pitch Spacing Imo Precision Controls 93K2924
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 93K2924
Product Name Terminal Block, Pcb, 2 Position; Pitch Spacing Imo Precision Controls
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details