Norgren LLC Pneumatic Manual Control Valves X3045802801

Description
Norgren X3045802801 Mechanical Valve
Request a Quote
Description
Norgren X3045802801 Mechanical Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 2204231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2204231
Pneumatic Manual Control Valves 2204231
Norgren X3045802801 Mechanical Valve

Norgren X3045802801 Mechanical Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2204231
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-513-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
22mm MINISOL - 09-211-104-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details