Norgren LLC Pneumatic Manual Control Valves X3045102

Description
Norgren X3045102
Request a Quote
Description
Norgren X3045102
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 722514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
722514
Pneumatic Manual Control Valves 722514
Norgren X3045102

Norgren X3045102

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 722514
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021309 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Sporlan Oil Level Control Components - OF-303-BP-T - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 3/8 SAE Flare
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details