IMI Norgren Vacuum Pump VPI-90H-60-JN-VSMP

Description
VPI - INLINE VENTURI VACUUM PUMP, 28 INCH HG AT 60 PSI WITH JAM NUT AND QUICK DISCONNECT ULTRA-MINATURE ELECTRONIC VACUUN SWITCH, SENSOR PORT 1/8 NPT, OPERATING PRESSURE 60 PSI, PUSH TO CONNECT SUPPLY PORT 10-32 UNF, VSPM-QD-6 SENSOR . FREE 2 YEAR RADWELL WARRANTY
Description
VPI - INLINE VENTURI VACUUM PUMP, 28 INCH HG AT 60 PSI WITH JAM NUT AND QUICK DISCONNECT ULTRA-MINATURE ELECTRONIC VACUUN SWITCH, SENSOR PORT 1/8 NPT, OPERATING PRESSURE 60 PSI, PUSH TO CONNECT SUPPLY PORT 10-32 UNF, VSPM-QD-6 SENSOR . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 100994529 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
100994529
Vacuum Pump 100994529
VPI - INLINE VENTURI VACUUM PUMP, 28 INCH HG AT 60 PSI WITH JAM NUT AND QUICK DISCONNECT ULTRA-MINATURE ELECTRONIC VACUUN SWITCH, SENSOR PORT 1/8 NPT, OPERATING PRESSURE 60 PSI, PUSH TO CONNECT SUPPLY PORT 10-32 UNF, VSPM-QD-6 SENSOR . FREE 2 YEAR RADWELL WARRANTY

VPI - INLINE VENTURI VACUUM PUMP, 28 INCH HG AT 60 PSI WITH JAM NUT AND QUICK DISCONNECT ULTRA-MINATURE ELECTRONIC VACUUN SWITCH, SENSOR PORT 1/8 NPT, OPERATING PRESSURE 60 PSI, PUSH TO CONNECT SUPPLY PORT 10-32 UNF, VSPM-QD-6 SENSOR . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 100994529
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHA4SR3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details