IMI Norgren Valve Controlled Venturi Vacuum Pumps - Max Series VP92

Description
The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional vacuum pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or vacuum line clean out. The 92 Series vacuum pumps are easily installed and/ or relocated via two mounting screws making a change out from a compressed air system to vacuum in only a few minutes. The 92 Series vacuum pumps incorporate threaded venturi cartridges, allowing for instant performace adjustment changes. Features: Direct MAC 92 Series Sub Base interface High Speed integral 2-way direct acting valves Precise control- indivdual electrical connections let you control the vacuum and the blow-off duration time Instantaneous vacuum as needed - minimal air consumption Easy installation - modular design speeds installation and minimizes assembly Reliable, trouble-free operation
Datasheet
Description
The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional vacuum pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or vacuum line clean out. The 92 Series vacuum pumps are easily installed and/ or relocated via two mounting screws making a change out from a compressed air system to vacuum in only a few minutes. The 92 Series vacuum pumps incorporate threaded venturi cartridges, allowing for instant performace adjustment changes. Features: Direct MAC 92 Series Sub Base interface High Speed integral 2-way direct acting valves Precise control- indivdual electrical connections let you control the vacuum and the blow-off duration time Instantaneous vacuum as needed - minimal air consumption Easy installation - modular design speeds installation and minimizes assembly Reliable, trouble-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Controlled Venturi Vacuum Pumps - Max Series - VP92 - IMI Norgren
Rochester Hills, MI, United States
Valve Controlled Venturi Vacuum Pumps - Max Series
VP92
Valve Controlled Venturi Vacuum Pumps - Max Series VP92
The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional vacuum pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or vacuum line clean out. The 92 Series vacuum pumps are easily installed and/ or relocated via two mounting screws making a change out from a compressed air system to vacuum in only a few minutes. The 92 Series vacuum pumps incorporate threaded venturi cartridges, allowing for instant performace adjustment changes. Features: Direct MAC 92 Series Sub Base interface High Speed integral 2-way direct acting valves Precise control- indivdual electrical connections let you control the vacuum and the blow-off duration time Instantaneous vacuum as needed - minimal air consumption Easy installation - modular design speeds installation and minimizes assembly Reliable, trouble-free operation

The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional vacuum pumps and pneumatic components within an automation system.

The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control.

The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or vacuum line clean out. The 92 Series vacuum pumps are easily installed and/ or relocated via two mounting screws making a change out from a compressed air system to vacuum in only a few minutes.

The 92 Series vacuum pumps incorporate threaded venturi cartridges, allowing
for instant performace adjustment changes.

Features:

  • Direct MAC 92 Series Sub Base interface
  • High Speed integral 2-way direct acting valves
  • Precise control- indivdual electrical connections let you control the vacuum and the blow-off duration time
  • Instantaneous vacuum as needed - minimal air consumption
  • Easy installation - modular design speeds installation and minimizes assembly
  • Reliable, trouble-free operation
Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Venturi Vacuum Generators
Product Number VP92
Product Name Valve Controlled Venturi Vacuum Pumps - Max Series
Configuration Vacuum Pump System or Station
Venturi Type Air Jet
Stages Single Stage
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-731 - Clippard
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum -2415 torr (-65.2 in Hg vac)
Pumping Speed 0.6000 CFM (1.02 m³/hr)
View Details
Vacuum generator - VADM-70-P - Festo Corporation
Specs
Venturi Type Air Jet
Mounting Any
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
Air Consumption 81.0 SCFM (138 m³/hr)
View Details