Norgren LLC Pneumatic Solenoid Valves VP5010BJ111H00

Description
Norgren VP5010BJ111H00
Request a Quote
Description
Norgren VP5010BJ111H00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 3669602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
3669602
Pneumatic Solenoid Valves 3669602
Norgren VP5010BJ111H00

Norgren VP5010BJ111H00

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3669602
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1224040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
3-Way Miniature Pinch Valve - NPV2-2D-03-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details