IMI Norgren Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Mid Series VP2X/VP2XBV

Description
VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow-off on the VP2X pump provides a fixed-duration blow-off, based on the volume of the housing. With the VP2X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. VP2XBV and VP2XBV-ADJ pumps offer an optional 2-way integrated valve. Features: Fast Response – Compact, lighweight, and installs close to vacuum point Trouble-free operation High productivity – Rapid part release, cycle rates up to 900/min Modular design – Add vacuum sensors and solenoid valves to create a complete vacuum system Multiple functions from just one PLC output – Requires fewer outputs, less costly, easyto program Reliable part detection – Factory installed miniature vacuum switches or sensors
Datasheet
Description
VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow-off on the VP2X pump provides a fixed-duration blow-off, based on the volume of the housing. With the VP2X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. VP2XBV and VP2XBV-ADJ pumps offer an optional 2-way integrated valve. Features: Fast Response – Compact, lighweight, and installs close to vacuum point Trouble-free operation High productivity – Rapid part release, cycle rates up to 900/min Modular design – Add vacuum sensors and solenoid valves to create a complete vacuum system Multiple functions from just one PLC output – Requires fewer outputs, less costly, easyto program Reliable part detection – Factory installed miniature vacuum switches or sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Mid Series - VP2X/VP2XBV - IMI Norgren
Rochester Hills, MI, United States
Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Mid Series
VP2X/VP2XBV
Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Mid Series VP2X/VP2XBV
VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow-off on the VP2X pump provides a fixed-duration blow-off, based on the volume of the housing. With the VP2X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. VP2XBV and VP2XBV-ADJ pumps offer an optional 2-way integrated valve. Features: Fast Response – Compact, lighweight, and installs close to vacuum point Trouble-free operation High productivity – Rapid part release, cycle rates up to 900/min Modular design – Add vacuum sensors and solenoid valves to create a complete vacuum system Multiple functions from just one PLC output – Requires fewer outputs, less costly, easyto program Reliable part detection – Factory installed miniature vacuum switches or sensors

VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for
accurate part placement and rapid part release. The reliable Fastbreak
Mid Series provides both vacuum and blow-off in one pump, using only
one compressed air line. No electricity required.

The integrated pneumatic high-speed blow-off on the VP2X pump provides
a fixed-duration blow-off, based on the volume of the housing. With the
VP2X-ADJ adjustable vacuum pump, you can control the intensity of the
blow-off using one fingertip adjustment knob.

VP2XBV and VP2XBV-ADJ pumps offer an optional 2-way integrated valve.

Features:

  • Fast Response – Compact, lighweight, and installs close to vacuum point
  • Trouble-free operation
  • High productivity – Rapid part release, cycle rates up to 900/min
  • Modular design – Add vacuum sensors and solenoid valves to create a complete vacuum system
  • Multiple functions from just one PLC output – Requires fewer outputs, less costly, easyto program
  • Reliable part detection – Factory installed miniature vacuum switches or sensors
Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Venturi Vacuum Generators
Product Number VP2X/VP2XBV
Product Name Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Mid Series
Configuration Vacuum Pump System or Station
Venturi Type Air Jet
Stages Single Stage
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Ultimate Vacuum 506 torr (10.0 in Hg vac)
Pumping Speed 42 CFM (71.43 m³/hr)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
Air Consumption 81.0 SCFM (138 m³/hr)
View Details
Vacuum generator - VN-07-M-T3-PI4-VI4-RO1 - Festo Corporation
Specs
Venturi Type Air Jet
Mounting Any
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Venturi Vacuum Generator - R-732 - Clippard
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum -2415 torr (-65.2 in Hg vac)
Pumping Speed 0.6000 CFM (1.02 m³/hr)
View Details