IMI Norgren Vacuum Pump VP20-90M

Description
DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 20 INCH HG, WITH AA4 SILENCER, 1/4 INCH NPT, 80 PSI, REPLACED BY NORGREN NVP20-90M-S02A00. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 20 INCH HG, WITH AA4 SILENCER, 1/4 INCH NPT, 80 PSI, REPLACED BY NORGREN NVP20-90M-S02A00. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 15053814 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
15053814
Vacuum Pump 15053814
DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 20 INCH HG, WITH AA4 SILENCER, 1/4 INCH NPT, 80 PSI, REPLACED BY NORGREN NVP20-90M-S02A00. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 20 INCH HG, WITH AA4 SILENCER, 1/4 INCH NPT, 80 PSI, REPLACED BY NORGREN NVP20-90M-S02A00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 15053814
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

02D3-X1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details