IMI Norgren Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series VP01BV

Description
VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum pumps that generate vacuum only when needed, minimizing compressed air consumption. The integral solenoid valve provides instantaneous response for high speed assembly and pick & place applications. Lightweight and compact, VP01BV pumps are placed directly at the point of use to eliminate plumbing between components and to ensure high cycle rates for increased productivity. Dirt tolerant, vacuum filters are not required. Add a Vaccon ultra-miniature vacuum switch or sensor for a vacuum achieved/part present signal. Features: High productivity – Cycle rates up to 4800/min for fast part release Minimal air consumption – provides instantaneous vacuum as needed Reliable part detection – factory-installed miniature vacuum switches or sensors Fast Response – installs close to vacuum point – no delay due to long plumbing lines Easy installation – modular design speeds installation and minimizes assembly• Reliable, trouble-free operation
Datasheet
Description
VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum pumps that generate vacuum only when needed, minimizing compressed air consumption. The integral solenoid valve provides instantaneous response for high speed assembly and pick & place applications. Lightweight and compact, VP01BV pumps are placed directly at the point of use to eliminate plumbing between components and to ensure high cycle rates for increased productivity. Dirt tolerant, vacuum filters are not required. Add a Vaccon ultra-miniature vacuum switch or sensor for a vacuum achieved/part present signal. Features: High productivity – Cycle rates up to 4800/min for fast part release Minimal air consumption – provides instantaneous vacuum as needed Reliable part detection – factory-installed miniature vacuum switches or sensors Fast Response – installs close to vacuum point – no delay due to long plumbing lines Easy installation – modular design speeds installation and minimizes assembly• Reliable, trouble-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series - VP01BV - IMI Norgren
Rochester Hills, MI, United States
Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series
VP01BV
Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series VP01BV
VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum pumps that generate vacuum only when needed, minimizing compressed air consumption. The integral solenoid valve provides instantaneous response for high speed assembly and pick & place applications. Lightweight and compact, VP01BV pumps are placed directly at the point of use to eliminate plumbing between components and to ensure high cycle rates for increased productivity. Dirt tolerant, vacuum filters are not required. Add a Vaccon ultra-miniature vacuum switch or sensor for a vacuum achieved/part present signal. Features: High productivity – Cycle rates up to 4800/min for fast part release Minimal air consumption – provides instantaneous vacuum as needed Reliable part detection – factory-installed miniature vacuum switches or sensors Fast Response – installs close to vacuum point – no delay due to long plumbing lines Easy installation – modular design speeds installation and minimizes assembly• Reliable, trouble-free operation

VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum
pumps that generate vacuum only when needed, minimizing compressed air
consumption. The integral solenoid valve provides instantaneous response for
high speed assembly and pick & place applications.
Lightweight and compact, VP01BV pumps are placed directly at the point
of use to eliminate plumbing between components and to ensure high cycle
rates for increased productivity. Dirt tolerant, vacuum filters are not required.
Add a Vaccon ultra-miniature vacuum switch or sensor for a vacuum
achieved/part present signal.

Features:

  • High productivity – Cycle rates up to 4800/min for fast part release
  • Minimal air consumption – provides instantaneous vacuum as needed
  • Reliable part detection – factory-installed miniature vacuum switches or sensors
  • Fast Response – installs close to vacuum point – no delay due to long plumbing lines
  • Easy installation – modular design speeds installation and minimizes assembly• Reliable, trouble-free operation
Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Venturi Vacuum Generators
Product Number VP01BV
Product Name Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series
Configuration Vacuum Pump System or Station
Venturi Type Air Jet
Stages Single Stage
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-731 - Clippard
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum -2415 torr (-65.2 in Hg vac)
Pumping Speed 0.6000 CFM (1.02 m³/hr)
View Details
Vacuum generator - VN-07-H-T3-PI4-VI4-RO1 - Festo Corporation
Specs
Venturi Type Air Jet
Mounting Any
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
Air Consumption 81.0 SCFM (138 m³/hr)
View Details