Norgren LLC Vacuum Generator VMS-2110-24

Description
DISCONTINUED BY MANUFACTURER, VACUUM MANAGEMENT SYSTEM, SMART PUMP, 24 VDC, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VACUUM MANAGEMENT SYSTEM, SMART PUMP, 24 VDC, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 8919890 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
8919890
Vacuum Generator 8919890
DISCONTINUED BY MANUFACTURER, VACUUM MANAGEMENT SYSTEM, SMART PUMP, 24 VDC, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VACUUM MANAGEMENT SYSTEM, SMART PUMP, 24 VDC, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 8919890
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
02D3-X2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details