IMI Norgren Modular Segmented Vacuum Manifold VMBV Series

Description
The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum creation. For added functionality, specify a valve for blow-off and a vacuum switch/ sensor for part present/vacuum achieved feedback. Design flexibility is further increased with our interchangeable venturi cartridge system that allows designers to optimize performance by choosing from 11 venturi cartridges. Large internal flow paths allow ingested debris to pass through the segments without clogging. Push-to-connect air supply and vacuum lines save space and assembly time. Features: Precise control - control both the vacuum and the blow-off duration time Fast responce - no delay due to long plumbing lines; installs close to vacuum point Instantaneous vacuum as needed – minimal air consumption Rellable trouble free operation
Datasheet
Description
The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum creation. For added functionality, specify a valve for blow-off and a vacuum switch/ sensor for part present/vacuum achieved feedback. Design flexibility is further increased with our interchangeable venturi cartridge system that allows designers to optimize performance by choosing from 11 venturi cartridges. Large internal flow paths allow ingested debris to pass through the segments without clogging. Push-to-connect air supply and vacuum lines save space and assembly time. Features: Precise control - control both the vacuum and the blow-off duration time Fast responce - no delay due to long plumbing lines; installs close to vacuum point Instantaneous vacuum as needed – minimal air consumption Rellable trouble free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Segmented Vacuum Manifold - VMBV Series - IMI Norgren
Rochester Hills, MI, United States
Modular Segmented Vacuum Manifold
VMBV Series
Modular Segmented Vacuum Manifold VMBV Series
The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum creation. For added functionality, specify a valve for blow-off and a vacuum switch/ sensor for part present/vacuum achieved feedback. Design flexibility is further increased with our interchangeable venturi cartridge system that allows designers to optimize performance by choosing from 11 venturi cartridges. Large internal flow paths allow ingested debris to pass through the segments without clogging. Push-to-connect air supply and vacuum lines save space and assembly time. Features: Precise control - control both the vacuum and the blow-off duration time Fast responce - no delay due to long plumbing lines; installs close to vacuum point Instantaneous vacuum as needed – minimal air consumption Rellable trouble free operation

The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations.

Segments can be individually configured or they can all be the same.
All segments offer integral NC solenoid control for vacuum creation.
For added functionality, specify a valve for blow-off and a vacuum switch/
sensor for part present/vacuum achieved feedback.

Design flexibility is further increased with our interchangeable venturi
cartridge system that allows designers to optimize performance by choosing from 11 venturi cartridges.

Large internal flow paths allow ingested debris to pass through the segments without clogging. Push-to-connect air supply and vacuum
lines save space and assembly time.

Features:

  • Precise control - control both the vacuum and the blow-off duration time
  • Fast responce - no delay due to long plumbing lines; installs close to vacuum point
  • Instantaneous vacuum as needed – minimal air consumption
  • Rellable trouble free operation
Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Manifolds and Manifold Systems
Product Number VMBV Series
Product Name Modular Segmented Vacuum Manifold
Application Compressed Air (Pneumatic); Vacuum
Valve Power 24VDC
Valve Actuation Solenoid
Features Feedback
Supply 1
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
Manifold With Flow Control - BNV-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 2
Outlet 2
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details