Norgren LLC Pneumatic Solenoid Valves V62C513A-A2000

Description
Norgren V62C513A-A2000
Request a Quote
Description
Norgren V62C513A-A2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 5337060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
5337060
Pneumatic Solenoid Valves 5337060
Norgren V62C513A-A2000

Norgren V62C513A-A2000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5337060
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-5-C 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.62 inch (15.87 mm)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details