Norgren LLC Pneumatic Solenoid Valves V61B517A-A3000

Description
Norgren V61B517A-A3000
Request a Quote
Description
Norgren V61B517A-A3000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 6133437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
6133437
Pneumatic Solenoid Valves 6133437
Norgren V61B517A-A3000

Norgren V61B517A-A3000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 6133437
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1233010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10C-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details