Norgren LLC Pneumatic Solenoid Valves V61B513A-A219J

Description
Norgren V61B513A-A219J
Request a Quote
Description
Norgren V61B513A-A219J
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2180336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2180336
Pneumatic Solenoid Valves 2180336
Norgren V61B513A-A219J

Norgren V61B513A-A219J

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2180336
Product Name Pneumatic Solenoid Valves
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Labcock Valves - 1082002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details