Norgren LLC Pneumatic Solenoid Valves V61B4D7A-XA090

Description
Norgren V61B4D7A-XA090
Request a Quote
Description
Norgren V61B4D7A-XA090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 6133459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
6133459
Pneumatic Solenoid Valves 6133459
Norgren V61B4D7A-XA090

Norgren V61B4D7A-XA090

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 6133459
Product Name Pneumatic Solenoid Valves
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure -13.05 to 145.04 psi (-9.19 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Lever 1 5 8 - 103741080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Actuation Manual
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details