Norgren LLC Pneumatic Solenoid Valves V05A486M-B638A

Description
Norgren V05A486M-B638A
Request a Quote
Description
Norgren V05A486M-B638A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2273575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2273575
Pneumatic Solenoid Valves 2273575
Norgren V05A486M-B638A

Norgren V05A486M-B638A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2273575
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details