Norgren LLC Pneumatic Solenoid Valves V04A286M-B623A

Description
Norgren V04A286M-B623A
Request a Quote
Description
Norgren V04A286M-B623A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2273395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2273395
Pneumatic Solenoid Valves 2273395
Norgren V04A286M-B623A

Norgren V04A286M-B623A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2273395
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details