Norgren LLC T1000M0500

Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = M5 Female Outlet Port Type = Threaded Threaded Outlet Port = M5 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Female
Request a Quote
Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = M5 Female Outlet Port Type = Threaded Threaded Outlet Port = M5 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2889237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = M5 Female Outlet Port Type = Threaded Threaded Outlet Port = M5 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Female

Uni-directional compact in-line unit with parallel threaded ports.
Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting
Manufacturer Series = T1000
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = M5 Female
Outlet Port Type = Threaded
Threaded Outlet Port = M5 Female
Minimum Outlet Pressure = 0.3bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = Metric
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2889237
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFSS-22-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
 - 1366524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection G 1/4 Male, 8mm
Fitting / Connection Size G 1/4 Male, 8mm
View Details
M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details