Norgren LLC Pneumatic Function Fittings T1000C4800

Description
Block form flow regulator,1/2in BSPP
Request a Quote
Description
Block form flow regulator,1/2in BSPP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 2119409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
2119409
Pneumatic Function Fittings 2119409
Block form flow regulator,1/2in BSPP

Block form flow regulator,1/2in BSPP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2119409
Product Name Pneumatic Function Fittings
Valve Type Flow controller
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Mechanical Valves, SPR08(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
VALVES - BP-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Sporlan Oil Level Control Components - OF-303-BP OIL FILTER W/BYPASS - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 500.38 psi (352 m H2O)
Connection Description 3/8 SAE Flare
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details