Norgren LLC T1000C3800

Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 3/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 3/8 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote
Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 3/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 3/8 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2119392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 3/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 3/8 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female

Uni-directional compact in-line unit with parallel threaded ports.
Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting
Manufacturer Series = T1000
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 3/8 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 3/8 Female
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2119392
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
 - 1215788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
2.5 mm Insert Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details