Pneumadyne, Inc. Shuttle Valve SSV-10A-CBC

Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.
Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - SSV-10A-CBC - Pneumadyne, Inc.
Plymouth, MN, USA
Shuttle Valve
SSV-10A-CBC
Shuttle Valve SSV-10A-CBC
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features
barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports
which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number SSV-10A-CBC
Product Name Shuttle Valve
Valve Type Control Valve; Directional; Poppet; Shuttle Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Air; Compressed Air
Valve Size 0.06 to 0.17 inch (1.57 to 4.32 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV2-1C-02-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Fire Safe Ball Valve with Automatic Thermal Shut-off Device -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Check; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Solenoid Valves - 5000006818-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details