Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features
barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports
which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SSV-10A-BCD |
| Product Name | Shuttle Valve |
| Valve Type | Control Valve; Directional; Poppet; Shuttle Valve |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel; Steel; Exotic Metal |
| Media | Water |
| Valve Size | 0.06 to 0.17 inch (1.57 to 4.32 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |