Pneumadyne, Inc. 10-Station Manifolds S20MU-10

Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.
Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Suppliers

Company
Product
Description
Supplier Links
10-Station Manifolds - S20MU-10 - Pneumadyne, Inc.
Plymouth, MN, USA
10-Station Manifolds
S20MU-10
10-Station Manifolds S20MU-10
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one
side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number S20MU-10
Product Name 10-Station Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.85" Weight: .75 lb
Supply 1
Outlet 10
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Connection block - CPE10-PRSE-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Body Material Acetal; PA-reinforced
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details