Pneumadyne, Inc. 10-Station Manifolds S20MM-10

Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.
Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Suppliers

Company
Product
Description
Supplier Links
10-Station Manifolds - S20MM-10 - Pneumadyne, Inc.
Plymouth, MN, USA
10-Station Manifolds
S20MM-10
10-Station Manifolds S20MM-10
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one
side of the manifold contributing to a cleaner, faster installation.
Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number S20MM-10
Product Name 10-Station Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.85" Weight: .75 lb
Supply 1
Outlet 10
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 2165 GPM (8200 L/min)
View Details
Manifold With Flow Control - BNM-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 1
View Details
Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details