Pneumadyne, Inc. 3-Way Normally Open Solenoid Valve S20M31-SS-24-4

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Open Solenoid Valve - S20M31-SS-24-4 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Open Solenoid Valve
S20M31-SS-24-4
3-Way Normally Open Solenoid Valve S20M31-SS-24-4
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S20M31-SS-24-4
Product Name 3-Way Normally Open Solenoid Valve
Valve Type Control Valve; Directional; Solenoid; Spool
Primary Material Aluminum; Brass / Bronze; Copper; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Toggle Valve, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Flame Arrester - TT1200 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Solenoid Valves - 5000009303-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details