Pneumadyne, Inc. 3-Way Normally Closed Solenoid Valve S20M30-SS-24-0

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Solenoid Valve - S20M30-SS-24-0 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Solenoid Valve
S20M30-SS-24-0
3-Way Normally Closed Solenoid Valve S20M30-SS-24-0
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S20M30-SS-24-0
Product Name 3-Way Normally Closed Solenoid Valve
Valve Type Control Valve; Directional; Solenoid; Spool
Primary Material Aluminum; Brass / Bronze; Copper; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000011155-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-100-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details