Pneumadyne, Inc. 2-Way Latching Solenoid Valve S15MML-20-24-2D

Description
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.
Description
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MN, USA
2-Way Latching Solenoid Valve
S15MML-20-24-2D
2-Way Latching Solenoid Valve S15MML-20-24-2D
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.

Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12
milliseconds to de-energize.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S15MML-20-24-2D
Product Name 2-Way Latching Solenoid Valve
Valve Type Control Valve; Directional
Primary Material Copper; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 342 Diaphragm Valve Manual - 1174005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 0.50 inch (12.70 mm)
View Details