Pneumadyne, Inc. 2-Way Latching Solenoid Valve S15MML-20-12-2D

Description
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.
Description
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MN, USA
2-Way Latching Solenoid Valve
S15MML-20-12-2D
2-Way Latching Solenoid Valve S15MML-20-12-2D
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.

Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12
milliseconds to de-energize.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S15MML-20-12-2D
Product Name 2-Way Latching Solenoid Valve
Valve Type Control Valve; Directional
Primary Material Copper; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details