Pneumadyne, Inc. 3-Way Normally Closed Solenoid Valve S15MM-30-24W-4E

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Solenoid Valve - S15MM-30-24W-4E - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Solenoid Valve
S15MM-30-24W-4E
3-Way Normally Closed Solenoid Valve S15MM-30-24W-4E
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S15MM-30-24W-4E
Product Name 3-Way Normally Closed Solenoid Valve
Valve Type Control Valve; Directional; Solenoid
Primary Material Copper; Stainless Steel
Media Water; Ideal for use with Vacuum; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E310A-1E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASME VIII Safety Relief Valve - 5213 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Media Steam; Air
Valve Size 4.00 to 1.00 inch (101.60 to 25.40 mm)
View Details
Solenoid Valves - 5000009892-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details