Pneumadyne, Inc. 2-Way Normally Closed Solenoid Valve S15MM-20-12-0B

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Solenoid Valve - S15MM-20-12-0B - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Solenoid Valve
S15MM-20-12-0B
2-Way Normally Closed Solenoid Valve S15MM-20-12-0B
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S15MM-20-12-0B
Product Name 2-Way Normally Closed Solenoid Valve
Valve Type Control Valve; Directional; Solenoid
Primary Material Copper; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 105.00 psi (73.9 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details