Pneumadyne, Inc. 2-Way Normally Closed Solenoid Valve S10MM-20-12-4

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Solenoid Valve - S10MM-20-12-4 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Solenoid Valve
S10MM-20-12-4
2-Way Normally Closed Solenoid Valve S10MM-20-12-4
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S10MM-20-12-4
Product Name 2-Way Normally Closed Solenoid Valve
Valve Type Control Valve; Directional; Solenoid
Primary Material Copper; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 105.00 psi (73.9 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Ball Check Valve - 1208020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details