Pneumadyne, Inc. 2-Way Normally Closed Solenoid Valve S10MM-20-12-3

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Solenoid Valve - S10MM-20-12-3 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Solenoid Valve
S10MM-20-12-3
2-Way Normally Closed Solenoid Valve S10MM-20-12-3
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S10MM-20-12-3
Product Name 2-Way Normally Closed Solenoid Valve
Valve Type Control Valve; Directional; Solenoid
Primary Material Copper; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 105.00 psi (73.9 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E315D-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Servo Motor Control Valve (1.4539 230VAC 50/60HZ) - TRC250/B - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
Valve Size 1.00 inch (25.40 mm)
View Details
Solenoid Valves - 5000008828-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details