Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
NORGREN LLC
S/666/117 -- PNEUMATIC MANUAL CONTROL VALVES
Norgren LLC
Pneumatic Manual Control Valves
S/666/117
Description
Norgren S/666/117 Mechanical Valve
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Norgren S/666/117 Mechanical Valve
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2204099
Pneumatic Manual Control Valves
2204099
Norgren S/666/117 Mechanical Valve
Norgren S/666/117 Mechanical Valve
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Valves
Product Number
2204099
Product Name
Pneumatic Manual Control Valves
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
ValvTechnologies, Inc.
V Series Metal Seated Ball Valves
V1-2: 1/2-36, 150-600#
Specs
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; Sour Gas; Steam
View Details
IMI Life Science
15mm MICROSOL Interface
01-312E-06-HP A1151 AYV
Specs
Media
Gas; Air
Valve Size
0.12 inch (3.00 mm)
Maximum Pressure
21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Petersen Products Co.
Packing Seal Petestop® 1.875 Inf Ram, 8" X150 Lb, 3/4" Valve
931-1219-08
Specs
Primary Material
Steel
Valve Size
0.75 inch (19.05 mm)
View Details
DeZURIK, Inc.
Control Pinch Valves // Series 5400
Series 5400
Specs
Valve Type
Control Valve; Pinch
Primary Material
Ductile Iron
Actuation
ElectroHydraulic
View Details