Norgren LLC Pneumatic Manual Control Valves S/666/106

Description
Norgren S/666/106
Request a Quote
Description
Norgren S/666/106
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 3146288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
3146288
Pneumatic Manual Control Valves 3146288
Norgren S/666/106

Norgren S/666/106

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3146288
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Die cast zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Double Block & Bleed Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Stainless Steel
View Details