Norgren LLC
Pneumatic Piston Rod Cylinders
RT/57263/M/50
Description
Norgren RT/57263/M/50
Request a Quote
Email Supplier
Description
Norgren RT/57263/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2204097
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2204097 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Features
|
Bumpers
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details
Stroke
3.94 inch (100 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details