Norgren LLC
Pneumatic Piston Rod Cylinders
RT/57250/M/50
Description
Norgren RT/57250/M/50
Request a Quote
Email Supplier
Description
Norgren RT/57250/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2084549
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2084549 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
980 lbs (444 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
11.81 inch (300 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details