Norgren LLC
Pneumatic Piston Rod Cylinders
RT/57232/M/50
Description
Norgren RT/57232/M/50
Request a Quote
Email Supplier
Description
Norgren RT/57232/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2084460
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2084460 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
1320 lbs (599 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details