Norgren LLC
Pneumatic Piston Rod Cylinders
RT/57232/M/25
Description
Norgren RT/57232/M/25
Request a Quote
Email Supplier
Description
Norgren RT/57232/M/25
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2084454
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2084454 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.1875 inch (4.76 mm)
Rated Load/Force
960 lbs (435 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Stroke
4.92 inch (125 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details