Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92050/M/80
Description
Norgren RM/92050/M/80
Request a Quote
Email Supplier
Description
Norgren RM/92050/M/80
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5098204
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5098204 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Stroke
0.3100 inch (7.87 mm)
Rated Load/Force
9850 lbs (4467 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details