Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92050/M/30
Description
Norgren RM/92050/M/30
Request a Quote
Email Supplier
Description
Norgren RM/92050/M/30
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2129328
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2129328 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.5 inch (38.1 mm)
Rated Load/Force
15.29 lbs (6.93 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details