Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92032/M/30
Description
Norgren RM/92032/M/30
Request a Quote
Email Supplier
Description
Norgren RM/92032/M/30
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2129324
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2129324 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.9843 inch (25 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details