Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92032/M/20
Description
Norgren RM/92032/M/20
Request a Quote
Email Supplier
Description
Norgren RM/92032/M/20
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1568074
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1568074 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details