Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92032/M/15
Description
Norgren RM/92032/M/15
Request a Quote
Email Supplier
Description
Norgren RM/92032/M/15
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5097992
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5097992 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.5906 inch (15 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details
Stroke
0.3937 inch (10 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details