Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92020/M/25
Description
Norgren RM/92020/M/25
Request a Quote
Email Supplier
Description
Norgren RM/92020/M/25
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5098052
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5098052 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
0.9843 inch (25 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Stroke
1 to 8 inch (25.4 to 203 mm)
Operating Pressure
200 psi (141 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details