Norgren LLC
Pneumatic Piston Rod Cylinders
RM/92020/M/10
Description
Norgren RM/92020/M/10
Request a Quote
Email Supplier
Description
Norgren RM/92020/M/10
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1568030
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1568030 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.18 inch (30 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details