Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8026/M/25
Description
Norgren RM/8026/M/25
Request a Quote
Email Supplier
Description
Norgren RM/8026/M/25
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2180296
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2180296 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
2.76 inch (70 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
1.5 inch (38.1 mm)
Rated Load/Force
15.29 lbs (6.93 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details