Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8025/M/80
Description
Norgren RM/8025/M/80
Request a Quote
Email Supplier
Description
Norgren RM/8025/M/80
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5108991
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5108991 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3937 inch (10 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.57 inch (40 mm)
View Details
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details