Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8025/M/40
Description
Norgren RM/8025/M/40
Request a Quote
Email Supplier
Description
Norgren RM/8025/M/40
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5108890
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5108890 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 to 3.94 inch (12 to 100 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
3.15 inch (80 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.97 inch (50 mm)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details