Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8025/M/250
Description
Norgren RM/8025/M/250
Request a Quote
Email Supplier
Description
Norgren RM/8025/M/250
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2129322
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2129322 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
9.84 inch (250 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.3150 to 2.48 inch (8 to 63 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.18 inch (30 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details